EN
  • EN
  • DE

SP721AG

Part No SP721AG
Manufacturer Littelfuse Inc.
Catalog OEM Parts ( S )
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002367-SP721AG
Categories OEM Parts( S )
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP721AG CAD Model

Description

The SP721AG is a transient voltage suppression (TVS) diode array manufactured by Littelfuse. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device provides robust protection for data lines and other I/O interfaces in a variety of applications.

Applications:

  • Data Lines: Protects data lines in communication interfaces such as USB, Ethernet, and RS-232.
  • Microcontroller I/O Ports: Safeguards microcontroller I/O ports from ESD and transient voltage events.
  • Keypads and Buttons: Provides ESD protection for keypads and buttons in electronic devices.
  • Audio and Video Interfaces: Protects audio and video input/output interfaces from damage caused by voltage surges.
  • Power Supplies: Protects power supply inputs from transient voltage spikes.

Features:

  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Leakage Current: Reduces power consumption and improves system efficiency.
  • Compact Package: Small package size allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.

Benefits:

  • Enhanced ESD Protection: Provides robust ESD protection, preventing damage to sensitive electronic components.
  • Improved System Reliability: Protects against transient voltage events, improving system reliability and uptime.
  • Reduced Downtime: Minimizes the risk of equipment failure due to ESD or surge events.
  • Lower Repair Costs: Protects against costly repairs or replacements of damaged electronic components.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge protection.

Additional Details:

The SP721AG TVS diode array is designed to meet stringent industry standards for ESD and surge protection, such as IEC 61000-4-2. It features a low clamping voltage to ensure effective protection of downstream components. The device is available in various package options to suit different application requirements. It is commonly used in portable devices, industrial equipment, and automotive electronics where ESD and surge protection are critical. The SP721AG also features a very low dynamic resistance, further minimizing clamping voltage during transient events. This part is supplied in tape and reel packaging for efficient automated assembly. Detailed specifications for the SP721AG include clamping voltage characteristics, surge current ratings, and operating temperature ranges. It is an essential component for ensuring the robustness and reliability of electronic systems in harsh environments. The specific number of diodes in the array, breakdown voltage, and other parameters will be listed in the datasheet for the part.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess