EN
  • EN
  • DE

N2SC2135U

Part No N2SC2135U
Manufacturer Crouse-Hinds
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002148-N2SC2135U
Categories OEM Parts(M-N)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N2SC2135U CAD Model

Description

The Crouse-Hinds N2SC2135U is a conduit outlet box designed for electrical wiring applications, primarily used in industrial and hazardous locations. This outlet box is constructed from durable materials to provide protection and safe access to electrical connections in challenging environments. It is part of a comprehensive range of conduit fittings and boxes offered by Crouse-Hinds, known for their reliability and compliance with safety standards.

Applications

  • Industrial facilities: Used in manufacturing plants, refineries, and processing facilities to protect and enclose electrical wiring systems.
  • Hazardous locations: Suitable for environments where flammable gases, vapors, or dust are present, requiring explosion-proof or intrinsically safe solutions.
  • Outdoor installations: Provides weather-resistant protection for electrical connections in outdoor settings.
  • Commercial buildings: Used in commercial buildings to facilitate electrical wiring and provide access points for maintenance and upgrades.
  • Infrastructure projects: Applied in infrastructure projects such as tunnels, bridges, and water treatment plants.

Features

  • Durable construction: Made from high-quality materials, such as cast aluminum or stainless steel, to withstand harsh conditions.
  • Threaded connections: Features threaded conduit entries for secure and reliable connections.
  • Weatherproof design: Designed to prevent water and dust ingress, ensuring long-term performance in outdoor environments.
  • Explosion-proof options: Available in explosion-proof configurations for use in hazardous locations, meeting relevant safety standards.
  • Corrosion resistance: Resistant to corrosion from chemicals and environmental factors, ensuring durability in demanding environments.
  • Easy access: Provides convenient access to electrical wiring for maintenance and modifications.

Benefits

  • Protection of electrical connections: Safeguards wiring from physical damage, moisture, and contaminants.
  • Enhanced safety: Reduces the risk of electrical hazards and ensures compliance with safety regulations.
  • Reliable performance: Ensures consistent and dependable operation of electrical systems in various environments.
  • Long-term durability: Withstands harsh conditions, minimizing the need for frequent replacements and reducing maintenance costs.
  • Easy installation: Designed for straightforward installation, saving time and labor costs.

Additional Details

The Crouse-Hinds N2SC2135U conduit outlet box is available in various sizes and configurations to accommodate different wiring requirements. It complies with relevant industry standards, such as UL and CSA, ensuring safety and performance. The box is designed to be compatible with a wide range of conduit types and fittings, providing flexibility in electrical system design. Proper installation is crucial to maintain the integrity of the weatherproof and explosion-proof features.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess