EN
  • EN
  • DE

LP28013AQVF

Part No LP28013AQVF
Manufacturer Lowpower
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986003-LP28013AQVF
Categories OEM Parts(J-L)
Manufacturer Lowpower
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP28013AQVF CAD Model

Description

The LP28013AQVF is a highly integrated power management IC designed by Lowpower. This IC is specifically engineered to optimize power efficiency and reduce standby power consumption in various electronic devices. Its compact size and versatile feature set make it suitable for a wide range of applications.

Applications:

  • Smartphones and Tablets: Used for efficient power management and battery charging.
  • Wearable Devices: Ideal for smartwatches and fitness trackers due to its low power consumption.
  • IoT Devices: Suitable for various Internet of Things applications requiring low power operation.
  • Portable Media Players: Powers and manages battery charging for portable audio and video devices.
  • Bluetooth Speakers: Ensures efficient power usage and longer battery life.

Features:

  • Integrated DC-DC Converter: Provides efficient voltage regulation for different system components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Battery Charging Management: Includes features for safe and efficient charging of lithium-ion batteries.
  • Overvoltage Protection (OVP): Protects the device from damage due to excessive input voltage.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw, enhancing device safety.
  • Thermal Shutdown Protection (OTP): Shuts down the device if it overheats, preventing permanent damage.
  • Compact Package: Allows for easy integration into small form-factor devices.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient DC-DC conversion contribute to longer battery life in portable devices.
  • Enhanced Device Safety: Overvoltage, overcurrent, and thermal protection features ensure safe operation and prevent damage.
  • Reduced Power Consumption: Optimizes power usage, making it suitable for energy-sensitive applications.
  • Simplified System Design: Integration of multiple power management functions reduces the need for external components.
  • Improved System Reliability: Robust protection features enhance the overall reliability of the system.

Additional Details:

The LP28013AQVF operates within a specified input voltage range, typically from 2.5V to 5.5V, and offers adjustable output voltage settings to accommodate different system requirements. It is available in a compact QFN package, making it easy to integrate into space-constrained applications. The IC also supports various charging protocols, allowing for compatibility with different charging sources. The precise switching frequency is optimized for efficiency and minimal EMI. Furthermore, the thermal characteristics are designed for operation in a wide temperature range, ensuring stable performance in diverse environmental conditions. Detailed specifications can be found in the product datasheet from Lowpower.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
AVX Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Linear Technology
Need more? Email Us
Sagami
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2151 $50.5485
570+ $0.1765 $100.6050
880+ $0.1710 $150.4800
1,210+ $0.1655 $200.2550
1,565+ $0.1600 $250.4000
2,095+ $0.1434 $300.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess