Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr LSI/CSI
Package Tube
Logic Type BCD Counter, Binary Counter, Divide-by-N
Direction Up, Down
Number of Elements 4
Number of Bits per Element 24
Count Rate 40 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-DIP
Other Names 2808-LS7166A
Standard Package 18
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0000
Win Source Part Number 1259076-LS7166A
Ultra Librarian 3D Model Ultra Librarian LS7166A CAD Model

Description

The LS7166A from LSI Computer Systems is an integrated circuit (IC) designed for logic counters and dividers.

  • Number of Elements: 4
  • Bits per Element: 24
  • Type: BCD counter, binary counter, and divide-by-N
  • Trigger Type: Positive or negative
  • Count Direction: Up or down
  • Reset: No
  • Timing: No
  • Count Rate: 40 MHz
  • Voltage Supply: 3 V to 5.5 V
  • Mounting Type: Through Hole
  • Package: 20-DIP
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Texas Instruments
DECADE COUNTER, LS SERIES, SYNCH / Counter IC Element Bit
Need more? Email Us
ECAD model for SN74LS162AN
Texas Instruments
Counter Dual 4-Bit Binary UP 16-Pin PDIP Tube / IC DUAL BINARY UP COUNTER 16-DIP
Lowest to $0.1621
ECAD model for CD4520BE
Texas Instruments
IC DUAL DECADE RPL COUNTR 16SOIC
Lowest to $0.7170
ECAD model for CD74HC390M
Texas Instruments
IC DUAL DECADE RIP CNTR 16-DIP
Lowest to $1.2457
ECAD model for CD74HC390E
Texas Instruments
IC DECADE COUNTER/DIVIDER 16SOIC
Lowest to $0.7908
ECAD model for CD74HC4017M96
Texas Instruments
IC BCD UP/DWN COUNTR PRST 16-DIP
Lowest to $2.0410
ECAD model for CD4516BE
Texas Instruments
IC 12-ST BINARY COUNTER 16DIP
Lowest to $2.8253
ECAD model for CD74HC4040E
ON Semiconductor
IC COUNTER BINARY/DECADE 14-DIP
Need more? Email Us
ECAD model for DM7490AN
Texas Instruments
IC 4BIT SYNC BIN COUNTER 16-SOIC
Lowest to $0.6562
ECAD model for CD74AC161M96

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.1530 $56.6830
27+ $4.2281 $114.1587
42+ $4.0960 $172.0320
57+ $3.9639 $225.9423
74+ $3.8317 $283.5458
98+ $3.4354 $336.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 370 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention