EN
  • EN
  • DE
  • IT

CD74HC390E

Part No CD74HC390E
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL DECADE RIP CNTR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 012922-CD74HC390E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC390E CAD Model

Description

Description

The CD74HC390E is a dual 4-bit decade counter, incorporating synchronous operation and capable of precise digital clock counting. It's an indispensable component for frequency division tasks, thanks to its ripple-carry binary counter capacities. The component's reliable operation and precision are vital for circuit designs requiring exact timing solutions.

Features & Benefits

  • Designed for high-speed operation with low power consumption.
  • Operates efficiently across diverse voltage levels (2V to 6V).
  • Dual internal circuits for concurrent counting functions.
  • Powerful clock signal management abilities.

Applications

  • Frequency Dividers
  • Electronic Counter Circuits
  • Time Metering Solutions
  • Pulse Width Modulation

Additional Details

For precision timing and frequency operations, the CD74HC390E is a valuable asset. Its capability to handle complex counting tasks makes it a preferred choice among engineers focusing on timeframe-sensitive electronic applications.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.3802
ON Semiconductor
COUNTER SINGLE 4-BIT / Counter IC Element Bit
Lowest to $11.1171
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.3918
ON Semiconductor
IC COUNTER 14BIT CMOS 16SOIC
Lowest to $0.2888
ON Semiconductor
IC DECADE COUNT DL 4B 16SOEIAJ
Lowest to $0.2787
Freescale Semiconductor - NXP
IC BINARY COUNTER 4BIT 16SOEIAJ
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
BINARY COUNTER, LS SERIES / Counter IC Element Bit
Lowest to $4.9494

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0814 $59.4770
130+ $0.8874 $115.3620
200+ $0.8596 $171.9200
270+ $0.8318 $224.5860
350+ $0.8042 $281.4700
470+ $0.7209 $338.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,625 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess