EN
  • EN
  • DE
  • IT

SB2015B-TOCOM

Part No SB2015B-TOCOM
Manufacturer LSI Computer Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836734-SB2015B-TOCOM
Ultra Librarian 3D Model Ultra Librarian SB2015B-TOCOM CAD Model

Description

The SB2015B-TOCOM is a Serial BCD to 7-Segment Display Decoder/Driver manufactured by LSI Computer Systems. It is designed to interface between a BCD (Binary Coded Decimal) source and a 7-segment LED display, simplifying the process of displaying numerical data. The 'TOCOM' in the name refers to the package type, likely a smaller outline package.

Applications

  • Digital Clocks and Timers
  • Instrumentation Displays (e.g., multimeters, frequency counters)
  • Control Panels with Numerical Readouts
  • Industrial Automation Equipment

Features

  • BCD to 7-Segment Decoding Logic
  • Output Enable Control
  • Blanking Input for Display Suppression
  • Internal Pull-Up Resistors on Inputs
  • Low Power Consumption

Benefits

  • Simplified Interface between Digital Logic and Displays
  • Reduced Component Count
  • Easy to Integrate into Existing Systems
  • Cost-Effective Solution for Numerical Display

Detailed Specifications:The SB2015B-TOCOM typically operates from a 5V power supply. The output current drive capability is sufficient for driving common cathode 7-segment LED displays. The device includes logic to decode the BCD input and drive the appropriate segments of the display. The blanking input allows for turning off the display entirely, useful for power saving or display management. It is often packaged in a small outline package such as SOIC. It provides direct drive capability for LED displays, simplifying circuitry. Its low power consumption makes it appropriate for battery-powered applications. The datasheet will detail specific drive currents and voltage characteristics.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess