EN
  • EN
  • DE

WYF41012

Part No WYF41012
Manufacturer LSI Computer Systems
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LSI Computer Systems
Win Source Part Number 403593-WYF41012
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WYF41012 CAD Model

Description

The WYF41012 is a highly integrated fan controller IC manufactured by LSI Computer Systems. This device is designed to provide precise and efficient control of cooling fans in various electronic systems. It incorporates advanced features to optimize fan performance, reduce noise, and extend fan lifespan.

Applications:

  • Desktop computers
  • Server systems
  • Networking equipment
  • Industrial control systems
  • Power supplies

Features:

  • PWM fan speed control: Allows for precise adjustment of fan speed based on system temperature or other parameters.
  • Temperature monitoring: Built-in temperature sensors enable the IC to automatically adjust fan speed based on temperature changes.
  • Fan fault detection: Detects fan failures and provides an alarm signal to prevent overheating.
  • Soft start: Gradually increases fan speed at startup to reduce noise and prevent voltage spikes.
  • Low power consumption: Designed for energy efficiency to minimize power consumption.

Benefits:

  • Improved system cooling: Ensures optimal cooling performance to prevent overheating and maintain system stability.
  • Reduced noise: Minimizes fan noise by adjusting fan speed based on system requirements.
  • Extended fan lifespan: Soft start and other features help to extend the lifespan of cooling fans.
  • Energy efficiency: Low power consumption helps to reduce overall system energy consumption.
  • Enhanced system reliability: Fan fault detection and other features help to improve system reliability.

The WYF41012 operates from a supply voltage of typically 12V. It provides various control signals for fan speed adjustment and fault detection. The specific configuration and functionality of the device may vary depending on the application and system requirements. It's crucial to refer to the manufacturer's datasheet for detailed specifications and application guidelines. It is designed for both standard 3-wire and 4-wire PWM controlled fans.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess