Products specifications Report Issue?

Win Source Part Number 1034443-1141MGA
Categories OEM Parts(0-9)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1141MGA CAD Model

Description

The 1034443-1141MGA is an electronic component manufactured by Lucent.

  • Manufacturer: Lucent
  • Supply and Demand Status: Shortage
  • Application: Designed to be used in various electronic devices and systems that require efficient and reliable performance.
  • Versatility: Versatile component that can be used in a wide range of applications.
  • Alternative Parts: Available (cross-reference)

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 32POS 2.54MM / Connector Header Through Hole 32 position 0.100" (2.54mm)
Lowest to $2.5622
ECAD model for 966658-2
Renesas Electronics America
IC CLK BUFFER ZD 32-VFQFPN / PCI Express (PCIe) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $2.8728
ECAD model for 9DBL0452BKILFT
Intel
Realsense Depth Module Cam D401
Need more? Email Us
ECAD model for 99ACXA
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
ECAD model for 9FGV0841AKLFT
Renesas Electronics America
DB800ZL "LITE" / Intel QPI, PCI Express (PCIe) IC 400MHz 1 Output 48-VFQFPN (6x6)
Lowest to $5.8157
ECAD model for 9ZXL0851EKILFT
Amphenol
CONN HEADER SMD 24POS 2MM / Connector Header Surface Mount 24 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for 98424-S52-24ALF
TE Connectivity
951-00 R 24-61 Sy 50
Need more? Email Us
ECAD model for 951-00 R 24-61 SY 50
Integrated Circuit Systems
Programmable PLL Clock Generator Single 48-Pin TSSOP T/R
Need more? Email Us
ECAD model for 9FG108DGLFT
Renesas Electronics America
CLOCK BUFFER 3.3V 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $13.1369
ECAD model for 9DBL0851BKILFT

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention