EN
  • EN
  • DE

LPA-C011301S-30

Part No LPA-C011301S-30
Manufacturer Lumex Opto/Components Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE 30MM SINGLE VERT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Mounting Type Surface Mount
Lens Size -;5;9;7;10;8;3;4;2;3;1;1528;664;492;350;145;107;2862;754;67;23;277;486;1568;17;28;818;0;4656;27999;16779;16780;16781;16782;16783;16784;16785;16786;8058;16787;16788;16789;57874;50359;27998;17472;58700;59317;58701;58702;58703;58704;59318;58705;38254;59319;59320;38255;59321;59322;59323;59325;59326;59327;122985;59328;59329;59330;59331;49697;115567;14930;123092;122981;122982;123091;123093;123054;138749;138748;2918;39079;80385;123055;53672;53673;53674;50770;124849;50769;43879;1079;19044;60807;114150;63740;63741;63742;63743;63744;63745;29830;38711;108295;52927;123057;123059;123056;122983;34459;59334;59335;122987;17478;17479;17480;50900;50902;57758;57759;50901;123058;16368;59336;59337;36436;59338;17481;10098;30225;59339;59340;59341;59342;59343;59344;94670;79675;31693;31694;31695;31696;128819;128818;128820;52768;20702;20703;28430;17482;59345;38303;59350;86074;122980;86075;122984;122986;139689;139688;25814;91989;1556;17483;62;61;3;2;243;1;17;0;2;4;7;1;1;313282;319929;320441;320534;320568;330893;330951;338652;351068;351158;351375;351412;474473;382354;382397;395219;395348;395353;395363;474474;395398;395403;404312;404318;416568;421080;421118;423204;40286;121836;792938;792952;792932;792919;121837;121838;121839;121840;121841;121842;121843;792975;792961;122101;122234;169635;792905;792931;792928;792993;792958;792962;792985;169636;792926;792904;792957;792945;793022;169845;169922;203584;793010;792911;792996;792917;792982;203586;203587;203588;792967;792925;203589;792959;792940;203858;203934;805638;792966;792930;792972;792956;792978;792950;792990;792937;792912;792965;792970;792953;792968;229503;229579;805637;792954;792964;792946;792907;793002;792913;792977;793005;792903;792924;792920;793016;792941;250280;250328;805636;793025;793023;793001;792951;793017;792936;792981;792944;792918;792960;793024;268149;805635;793021;792947;792995;792934;792908;793014;792963;792999;792922;792914;793000;281967;792923;793009;793008;793020;792991;792943;792929;792974;792939;792973;793026;793011;295783;805640;793006;792921;792984;792983;792969;792992;792989;792949;793019;792948;792906;64528;792987;792994;793018;792942;792935;793003;792916;792933;792986;792998;792976;793015;792909;805639;793012;793007;793013;792915;792910;792997;792955;793004;792927;792971;792988;80883;792980;792979;104047;155593;1;402959;1;348026;348027;801576;348028;801575;805634;805632;348029;348032;348033;348034;348036;348037;348038;348041;348042;806904;348043;348044;348045;348046;348048;348049;348052;806454;348054;348055;348056;348058;806469;835471;348030;348031;348062;348063;348059;348060;348061;348064;348065;348068;348069;348071;348072;348067;348073;348079;348080;348074;348075;348076;348077;348078;348081;806456;806482;348083;348084;806474;348082;806461;348085;806455;348087;348086;806458;348089;348090;348091;348092;348088;806798;806477;348093;805630;348095;348094;348101;806475;348102;348103;348104;348105;806471;348108;806460;348109;348110;805633;348112;806472;348113;348114;348116;806459;806457;348096;348097;348098;348099;348118;348119;806483;806463;348120;348121;806467;806464;348122;348123;348124;805631;348125;348126;348130;348131;348132;348133;348134;348135;867537;348136;806484;348137;348138;348139;348141;348142;806465;835472;348127;348128;348129;806450;348145;806453;348146;806480;348147;806449;806462;806451;348148;806473;806466;348153;348154;348155;348149;348150;348151;806481;348157;348158;806452;348162;348163;348165;348166;348167;348168;835473;348160;348161;806485;348173;348174;348175;348178;348179;348180;348181;806470;348182;806476;348183;348184;348189;348190;348171;348172;806479;348192;348193;348195;348196;348197;348198;348200;348203;348191;806478;348204;348205;348209;348210;348212;348213;348207;348208;806905;348215;348216;348217;348218;348224;806468;348214;396946;396949;409560;1;321584;321585;321587;321588;753504;322038;322039;322040;383652;3836
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567098-LPA-C011301S-30
Ultra Librarian 3D Model Ultra Librarian LPA-C011301S-30 CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Enhanced Optical Power Led (aton )
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.7184
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess