EN
  • EN
  • DE

SMF-2432USBC-TR

Part No SMF-2432USBC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED BLUE CLEAR SMD R/A / Blue LED Indication - Discrete 3.5V 3-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Blue
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 140mcd
Lens Style Round with Domed Top
Lens Size 1.60mm Dia
Voltage - Forward (Vf) (Typ) 3.5V
Current - Test 20mA
Viewing Angle 110°
Mounting Type Surface Mount, Right Angle
Wavelength - Peak 470nm
Package / Case 3-SMD, No Lead
Supplier Device Package SMD
Dimension 3.20mm L x 3.10mm W
Height (Max) 2.40mm
Base Product Number SMF-2432
Other Names 67-1832-2,67-1832-1,67-1832-1R,67-1832-6,67-1832-2R,SMF2432USBCTR
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241900-SMF-2432USBC-TR
Ultra Librarian 3D Model Ultra Librarian SMF-2432USBC-TR CAD Model

Description

The Lumex Opto/Components Inc. 1241900-SMF-2432USBC-TR is a standard surface mount, right-angle LED indication - discrete product.

  • Color: Blue
  • Viewing Angle: 110 degrees
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Millicandela Rating: 140mcd
  • Voltage Forward (Vf): 3.5V
  • Current Test: 20mA
  • Dimension: 3.20mm in length and 3.10mm in width
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess