EN
  • EN
  • DE

SML-H1505SUGC-TR

Part No SML-H1505SUGC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR SMD DOME LED / Green LED Indication - Discrete 2V 2-SMD, 1505
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 200mcd
Lens Style Round with Domed Top
Lens Size 4.90mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 68°
Mounting SMD (SMT)
Wavelength - Peak 575nm
Package / Case 2-SMD, 1505
Supplier Device Package Surface Mounted Dome LED
Dimension 6.51mm L x 6.51mm W
Height (Max) 11.00mm
Base Product Number SML-H1505
Other Names SMLH1505SUGCTR,67-2067-1,67-2067-2,67-2067-6
Standard Package 350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241876-SML-H1505SUGC-TR
Ultra Librarian 3D Model Ultra Librarian SML-H1505SUGC-TR CAD Model

Description

The Lumex Opto/Components Inc. SML-H1505SUGC-TR is a green surface-mounted LED that is part of the Optoelectronics category.

  • Viewing Angle: 68 degrees
  • Millicandela Rating: 200mcd
  • Forward Voltage: 2V
  • Current Test: 20mA
  • Package: 2-SMD, 1505 case
  • Supplier Device Package: Surface Mounted Dome LED

You May Also Be Interested in

Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess