EN
  • EN
  • DE

SML-LX15GGC-RP-TR

Part No SML-LX15GGC-RP-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR SOT23 SMD / Green LED Indication - Discrete 2.2V TO-236, SC-59, SOT-23-3 variant, 3-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10mcd
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 3.00mm
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 20mA
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Peak 565nm
Package / Case TO-236, SC-59, SOT-23-3 variant, 3-SMD
Supplier Device Package SOT-23
Dimension 3.00mm L x 3.00mm W
Height (Max) 1.00mm
Base Product Number SML-LX15
Other Names 67-1657-1,67-1657-2R,SMLLX15GGCRPTR,67-1657-2
Standard Package 3,000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241783-SML-LX15GGC-RP-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX15GGC-RP-TR CAD Model

Description

The SML-LX15GGC-RP-TR is a green LED component from Lumex Opto/Components Inc.

  • Type: Tape and reel packaged SMD LED indication-discrete device
  • Millicandela Rating: 10mcd
  • Forward Voltage: 2.2V
  • Lens Style: Rectangular flat top
  • Lens Size: 2.00mm x 3.00mm
  • Viewing Angle: 140 degrees
  • Package/Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD

You May Also Be Interested in

Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Kingbright
Lowest to $0.0982
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess