EN
  • EN
  • DE

SML-LX4747UWC-TR10

Part No SML-LX4747UWC-TR10
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - White
Description LED TITANBRITE COOL WHITE 6SMD / LED Lighting series White, Cool 6000K 10.4V 1A 120° 6-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel (TR)
Color White, Cool
CCT (K) 6000K
Flux @ 25°C, Current - Test 600lm (Typ)
Current - Test 1A
Voltage - Forward (Vf) (Typ) 10.4V
Lumens/Watt @ Current - Test 58 lm/W
Current - Max 1.2A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead Exposed Pad
Supplier Device Package SMD
Dimension 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max) 0.047" (1.20mm)
Thermal Resistance of Package 3.5°C/W
Base Product Number SML-LX4747
Other Names SMLLX4747UWCTR10,67-2132-6,67-2132-2,67-2132-1
Standard Package 100
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240265-SML-LX4747UWC-TR10
Ultra Librarian 3D Model Ultra Librarian SML-LX4747UWC-TR10 CAD Model

Description

The Lumex Opto/Components Inc. LED Lighting - White is an electronic component that comes in a tape & reel package with 100 standard packages.

  • Mounting: SMD (SMT)
  • Current-Max: 1.2A
  • Viewing Angle: 120°
  • Voltage-Forward (Vf): 10.4V
  • Current-Test: 1A
  • CCT (K): 6000K
  • Flux @ 25°C, current-test: 600lm (Typ)
  • Lumens/watt @ current-test: 58 lm/W
  • Thermal Resistance of Package: 3.5°C/W
  • ECCN: EAR99

You May Also Be Interested in

Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess