EN
  • EN
  • DE

SML-LX5026UWC-WB6

Part No SML-LX5026UWC-WB6
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB COOL WHITE ROUND / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Round
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Lumex Opto/Components Inc.
Package Tray
Type Chip On Board (COB)
Color White, Cool
CCT (K) 6500K
Configuration Round
Luminous Flux @ Current/Temperature 560lm (Typ)
Current - Test 660mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 10.2V
Lumens/Watt @ Current - Test 83 lm/W
Current - Max 700mA
Viewing Angle 170°
Dimension 50.00mm Dia
Height 2.80mm
Light Emitting Surface (LES) 40.00mm Dia
Lens Type Flat
Base Product Number SML-LX5026
Other Names SMLLX5026UWCWB6,67-2177
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241636-SML-LX5026UWC-WB6
Ultra Librarian 3D Model Ultra Librarian SML-LX5026UWC-WB6 CAD Model

Description

The SML-LX5026UWC-WB6 is a Chip On Board (COB) type white cool LED module, manufactured by Lumex Opto/Components Inc.

  • Configuration: Round
  • Viewing Angle: 170 degrees
  • Forward Voltage: 10.2V
  • Maximum Current: 700mA
  • Package: Tray
  • Standard Package: 100
  • CCT (K): 6500K
  • Luminous Flux: 560lm (Typ) @ a current of 660mA and temperature of 25 degrees Celsius
  • Height: 2.80mm
  • Light Emitting Surface (LES) Diameter: 40.00mm
  • Dimension Diameter: 50.00mm
  • Ideal for: LED lighting - COBs, Engines, Modules, Strips

You May Also Be Interested in

Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 2700K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us
Samsung
LED MOD HORT L2 WH LNR STR 5390K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
Bridgelux
LED COB VERO 18 WM WHT RND 2000K
Need more? Email Us
Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN3 WH SQ 3000K
Need more? Email Us
Bridgelux
LED COB VESTA WHT SQ 2700K/5000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess