EN
  • EN
  • DE

SML-LXIL0603SIC-TR

Part No SML-LXIL0603SIC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description 1.64X0.84X1.15MM TOP VIEW SMT LE / Red LED Indication - Discrete 2.1V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 1600mcd
Lens Style Round with Domed Top
Lens Size 0.79mm Dia
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 75°
Mounting SMD (SMT)
Wavelength - Peak 630nm
Package / Case 0603 (1608 Metric)
Dimension 1.64mm L x 0.84mm W
Height (Max) 1.40mm
Base Product Number SML-LXIL0603
Other Names 67-2333-1,67-2333-2,67-2333-6
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241865-SML-LXIL0603SIC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LXIL0603SIC-TR CAD Model

Description

The Lumex Opto/Components Inc. LED Indication - Discrete series SML-LXIL0603SIC-TR is a red color LED with a tape and reel package.

  • Standard Package: 3,000
  • Mounting: SMD (SMT)
  • Viewing Angle: 75 degrees
  • Lens Transparency: Clear colorless lens transparency
  • Millicandela Rating: 1600mcd
  • Voltage - Forward (Vf) (Typ): 2.1V
  • Current - Test: 20mA
  • Wavelength - Peak: 630nm
  • Height (Max): 1.40mm
  • Package/Case: 0603 (1608 Metric)
  • Supplier Device Package: -
  • Dimension: 1.64mm L x 0.84mm W
  • Lens Style: Round with a domed top
  • Lens Size: 0.79mm Dia
  • MSL Level: 2 (1 Year)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.41.0000
  • Other Names: 67-2333-1, 67-2333-2, and 67-2333-6
  • Base Product Number: SML-LXIL0603

You May Also Be Interested in

Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess