EN
  • EN
  • DE

SML-LXL8047SICTR/2

Part No SML-LXL8047SICTR/2
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE RED 635NM SMD / LED Lighting Color series Red 635nm (Typ) 2-SMD, Gull Wing Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel (TR)
Color Red
Wavelength 635nm (Typ)
Current - Test 500mA
Voltage - Forward (Vf) (Typ) 2.7V
Lumens/Watt @ Current - Test 37 lm/W
Current - Max 500mA
Luminous Flux @ Current/Temperature 50lm (Typ)
Temperature - Test 25°C
Viewing Angle 100°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.185" (4.70mm)
Base Product Number SML-LXL8047
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240295-SML-LXL8047SICTR/2
Ultra Librarian 3D Model Ultra Librarian SML-LXL8047SICTR/2 CAD Model

Description

The SML-LXL8047SICTR/2 is a TitanBrite™ series red LED lighting component from Lumex Opto/Components Inc.

  • Viewing Angle: 100 degrees
  • Voltage - Forward (Vf) (Typ): 2.7V
  • Current - Max: 500mA
  • Thermal Resistance of the Package: -
  • Package Type: Tape & Reel (TR)
  • Mounting Type: SMD (SMT)
  • Diameter: 0.315 inches (8.00mm)
  • Height: 0.185 inches (4.70mm)
  • Package: 2-SMD, Gull Wing Exposed Pad
  • Luminous Flux: 50lm (Typ) @ current/temperature
  • REACH: Compliant
  • ECCN: EAR99

You May Also Be Interested in

World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
Kingbright
Single Color LEDs
Lowest to $0.1556
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess