EN
  • EN
  • DE

SML-LXL8047SYCTR/2

Part No SML-LXL8047SYCTR/2
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE YELLOW 598NM SMD / LED Lighting Color series Yellow 598nm (Typ) 2-SMD, Gull Wing Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel (TR)
Color Yellow
Wavelength 598nm (Typ)
Current - Test 500mA
Voltage - Forward (Vf) (Typ) 2.5V
Lumens/Watt @ Current - Test 44 lm/W
Current - Max 500mA
Luminous Flux @ Current/Temperature 55lm (Typ)
Temperature - Test 25°C
Viewing Angle 100°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.185" (4.70mm)
Base Product Number SML-LXL8047
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240294-SML-LXL8047SYCTR/2
Ultra Librarian 3D Model Ultra Librarian SML-LXL8047SYCTR/2 CAD Model

Description

The SML-LXL8047SYCTR/2 is a yellow LED lighting color optoelectronic component from the TitanBrite series.

  • Viewing Angle: 100 degrees
  • Voltage-Forward: 2.5V
  • Millicandela Rating: 55lm (Typ)
  • Thermal Resistance of Package: -
  • Package: 2-SMD, Gull Wing Exposed Pad package
  • Diameter: 0.315 inches (8.00mm)
  • Current-Test: 500mA
  • Wavelength: 598nm (Typ)

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
Kingbright
Single Color LEDs
Lowest to $0.1556
LITE-ON Technology
P033RGB
Need more? Email Us
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess