EN
  • EN
  • DE

SSA-LXB10IW-GF

Part No SSA-LXB10IW-GF
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ARRAY 1.78X5MM 10IRED WHT / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Red (x 10) Diffused, White 2V 30mA Rectangle with Flat Top 5.00mm x 1.74mm Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Red (x 10)
Wavelength - Peak 635nm
Configuration Bar - 10 Wide, DIP
Current 30mA
Millicandela Rating 8mcd
Viewing Angle 160°
Lens Type Diffused, White
Lens Style Rectangle with Flat Top
Lens Size 5.00mm x 1.74mm
Voltage Rating 2V
Mounting Type Through Hole
Base Product Number SSA-LXB10
Other Names SSA-LXB10IW-GFR
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238205-SSA-LXB10IW-GF
Ultra Librarian 3D Model Ultra Librarian SSA-LXB10IW-GF CAD Model

Description

This electronic component is a red LED bar with 10 LEDs in a row, each with a millicandela rating of 8mcd.

  • Viewing Angle: 160 degrees
  • Wavelength Peak: 635nm
  • Voltage Rating: 2V
  • Current: 30mA
  • Lens Type: diffused and white
  • Mounting Type: through hole
  • Lens Style: a rectangle with a flat top
  • Lens Size: 5.00mm x 1.74mm
  • Package: bulk package of 20
  • Configuration: bar - 10 wide, DIP

You May Also Be Interested in

LITE-ON Technology
LED LGT BAR 12.7X6.35MM YLW
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89X3.81MM GRN
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89X3.81MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 5MM GRN/YELLOW RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BLU
Need more? Email Us
LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 1X5 GREEN GREEN DIFF
Need more? Email Us
LITE-ON Technology
LED CBI 5MM YELLOW THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD RD VERT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess