EN
  • EN
  • DE

SSA-LXB10SRW-10652

Part No SSA-LXB10SRW-10652
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ARRAY 10-SEG CURVED SUPR RED / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Curved, DIP Red (x 10) Diffused, White 1.7V 30mA Rectangle with Flat Top Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Red (x 10)
Wavelength - Peak 660nm
Configuration Bar - 10 Curved, DIP
Current 30mA
Millicandela Rating 20mcd
Viewing Angle 160°
Lens Type Diffused, White
Lens Style Rectangle with Flat Top
Voltage Rating 1.7V
Mounting Type Through Hole
Base Product Number SSA-LXB10
Other Names 67-1525R,SSALXB10SRW10652,67-1525
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238202-SSA-LXB10SRW-10652
Ultra Librarian 3D Model Ultra Librarian SSA-LXB10SRW-10652 CAD Model

Description

The Lumex Opto/Components Inc. 1238202-SSA-LXB10SRW-10652 is a bulk package of red LED circuit board indicators that come in a configuration of 10 curved, DIP.

  • Viewing Angle: 160 degrees
  • Millicandela Rating: 20mcd
  • Peak Wavelength: 660nm
  • Voltage Rating: 1.7V
  • Current: 30mA
  • Lens Type: diffused, white
  • Mounting Type: through hole
  • Lens Style: rectangle with a flat top

You May Also Be Interested in

LITE-ON Technology
LED LGT BAR 19X3.76MM RED
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 1X5 GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED DIFF RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD RD VERT
Need more? Email Us
LITE-ON Technology
LED CBI 4.8MM GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess