EN
  • EN
  • DE

SSA-LXB525G4O1D-10

Part No SSA-LXB525G4O1D-10
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description 5 SEGMENT 2X5MM LED ARRA Y G/G/G / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 5 Wide, SIP Green (x 4), Orange (x 1) Diffused 2.2V Green, 2V Orange 20mA Green, 20mA Orange Rectangle with Flat Top 5.30mm x 1.80mm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Green (x 4), Orange (x 1)
Wavelength - Peak 565nm, 630nm
Configuration Bar - 5 Wide, SIP
Current 20mA Green, 20mA Orange
Millicandela Rating 5mcd Green, 5mcd Orange
Viewing Angle 110°
Lens Type Diffused
Lens Style Rectangle with Flat Top
Lens Size 5.30mm x 1.80mm
Voltage Rating 2.2V Green, 2V Orange
Mounting Type Through Hole
Base Product Number SSA-LXB525
Standard Package 270
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238239-SSA-LXB525G4O1D-10
Ultra Librarian 3D Model Ultra Librarian SSA-LXB525G4O1D-10 CAD Model

Description

The SSA-LXB525G4O1D-10 is a green and orange LED circuit board indicator from Lumex Opto/Components Inc.

  • Configuration: Bar configuration that is five wide with a SIP
  • Voltage Rating: 2.2V for green and 2V for orange
  • Viewing Angle: 110 degrees
  • Millicandela Rating: 5mcd for both colors
  • Wavelength Peak: 565nm for green and 630nm for orange
  • Lens Type: Diffused
  • Mounting Type: Through a hole
  • Lens Style: Rectangle with a flat top
  • Lens Size: 5.30mm x 1.80mm
  • Packaging: Bulk
  • Standard Package: 270
  • Ideal for: Use in electronic devices that require a green and orange LED indicator

You May Also Be Interested in

LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM YLW
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM GRN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 1X5 GREEN GREEN DIFF
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 1X5 GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 4.8MM GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us
LITE-ON Technology
HOLDER LED 4.8MM YELLOW RA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess