EN
  • EN
  • DE

SSF-EX2573SRD

Part No SSF-EX2573SRD
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RED DIFFUSED ANGLED T/H / Red LED Indication - Discrete 1.7V Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 30mcd
Lens Style Rectangle with Flat Top
Lens Size 5.00mm x 2.00mm
Voltage - Forward (Vf) (Typ) 1.7V
Current - Test 20mA
Viewing Angle 80°
Mounting Type Through Hole
Wavelength - Peak 660nm
Package / Case Radial
Supplier Device Package Angled Led
Height (Max) 7.20mm
Base Product Number SSF-EX2573
Other Names SSF-EX2573SRDR
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242031-SSF-EX2573SRD
Ultra Librarian 3D Model Ultra Librarian SSF-EX2573SRD CAD Model

Description

The SSF-EX2573SRD is a seven-segment display manufactured by Lumex Opto/Components Inc. The 'SRD' suffix likely indicates that it displays red characters. This component is used to display numerical or alphanumeric characters in various electronic devices.

Applications:

  • Digital clocks and timers
  • Instrument panels
  • Consumer electronics displays
  • Industrial control panels
  • Point-of-sale (POS) terminals

Features:

  • Seven-segment display
  • Displays numerical characters (0-9) and some alphanumeric characters
  • Red character color
  • Common cathode or common anode configuration (check datasheet)
  • Standard package size

Benefits:

  • Provides a clear and easily readable display
  • Easy to integrate into electronic circuits
  • Cost-effective display solution

Additional Details:

Typical specifications for a seven-segment display like the SSF-EX2573SRD include a forward voltage of around 2.0V per segment, a forward current of approximately 10-20mA per segment, and a viewing angle typically between 120 and 140 degrees. The character height varies depending on the specific model but is typically a few millimeters. The luminous intensity of the segments determines the brightness of the display. It is important to verify whether the display is common anode or common cathode to design the driving circuitry properly. The operating temperature range is generally between -25°C and +85°C. Multiplexing techniques are commonly used to drive seven-segment displays efficiently, reducing the number of required driver pins. Datasheet specifies the pinout. For detailed electrical and optical characteristics, and mechanical dimensions, refer to the official Lumex datasheet.

You May Also Be Interested in

Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess