EN
  • EN
  • DE

CKG57NX5R1E476MT0S9W

Part No CKG57NX5R1E476MT0S9W
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Cap Cer 47UF 25V X5R SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018709-CKG57NX5R1E476MT0S9W
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKG57NX5R1E476MT0S9W CAD Model

Description

The CKG57NX5R1E476MT0S9W is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications, primarily for decoupling and bypass functionalities in various electronic circuits. Its construction and materials are selected to ensure stable capacitance and reliable operation under diverse environmental conditions.

Applications

  • Decoupling: Stabilizing the voltage supply to integrated circuits (ICs) by providing a local source of charge, thereby minimizing voltage fluctuations and noise.
  • Bypass: Shunting high-frequency noise to ground, preventing it from interfering with other sensitive components in the circuit.
  • Filtering: Smoothing out voltage variations in power supplies and other circuits by storing and releasing charge as needed.
  • General Purpose: Suitable for a wide range of applications requiring stable and reliable capacitance.

Features

  • Capacitance Value: 47µF (microfarads), suitable for applications requiring significant charge storage.
  • Voltage Rating: Rated for 25V, making it appropriate for low-voltage electronic circuits.
  • X5R Dielectric: X5R dielectric provides good capacitance stability over a wide temperature range.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Circuit Performance: Provides stable voltage and reduces noise, enhancing the performance and reliability of electronic circuits.
  • Effective Noise Reduction: Filters out high-frequency noise, ensuring signal integrity and preventing interference.
  • Compact Design: The small size of the capacitor allows for high-density circuit designs.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for various environmental conditions.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.

Technical Specifications

  • Capacitance: 47µF
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 25V
  • Dielectric Material: X5R
  • Operating Temperature Range: -55°C to +85°C (Typical for X5R dielectric)
  • Termination: Surface Mount (SMD)
  • Size: Package size will be according to EIA standard, like 1210, 1812, etc. Check the specific datasheet for exact dimensions.

Important Note: Always refer to the official TDK datasheet for the most accurate and detailed technical specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3184 $51.0048
53+ $1.9023 $100.8219
82+ $1.8428 $151.1096
113+ $1.7834 $201.5242
146+ $1.7239 $251.6894
195+ $1.5456 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess