EN
  • EN
  • DE

SSF-LXH409-59IGW

Part No SSF-LXH409-59IGW
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED T-3MM RED/GN BICLR 3LD RA / LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red Diffused, White 2.2V Green, 2V Red 20mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Green, Red
Wavelength - Peak 565nm, 635nm
Configuration Single
Current 20mA
Millicandela Rating 25mcd
Viewing Angle 60°
Lens Type Diffused, White
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.2V Green, 2V Red
Mounting Type Through Hole, Right Angle
Base Product Number SSF-LXH409
Other Names SSF-LXH409-59IGWR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238232-SSF-LXH409-59IGW
Ultra Librarian 3D Model Ultra Librarian SSF-LXH409-59IGW CAD Model

Description

The SSF-LXH409-59IGW is a through-hole LED indicator manufactured by Lumex Opto/Components Inc. The 'IGW' likely indicates a combination of colors, such as 'I' for infrared, 'G' for green, and 'W' for white; however, datasheet confirmation is needed. These multi-color LEDs are designed for applications requiring multiple status indications from a single component, offering versatility in signaling and display systems. The through-hole design provides easy mounting and integration into PCBs and electronic assemblies.

Applications:

  • Status indicators for electronic equipment
  • Control panel indicators
  • Telecommunications equipment
  • Instrumentation panels
  • Computer peripherals
  • Medical devices

Features:

  • Through-hole mounting
  • Multiple color options (likely Infrared, Green, and White)
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption
  • Long lifespan
  • Robust construction

Benefits:

  • Provides multiple status indications from a single LED
  • Reduces component count and simplifies circuit design
  • Easy to install with through-hole mounting
  • Low power consumption for energy-efficient operation
  • Long-term reliability and reduced maintenance costs

Additional Details:

The SSF-LXH409-59IGW's electrical and optical characteristics, such as forward voltage, luminous intensity, and viewing angle for each color, must be verified in the product datasheet. The drive current for each color should be limited by individual resistors to ensure proper operation and prevent damage. The physical dimensions, lead spacing, and overall height are important considerations for PCB layout. The operating temperature range should be taken into account to ensure reliable performance. The lens type and material can affect the light output and viewing angle. The combination of Infrared, Green, and White colors allows for a wide range of signaling possibilities. The device's through-hole design facilitates easy soldering and mounting. Designers should consult the datasheet for specific wiring configurations and control methods for each color.

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM BI-LVL GRN/YL
Need more? Email Us
LITE-ON Technology
LED LGT BAR 19X3.76MM RED
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89X3.81MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD RD VERT
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN TRANSP RA
Need more? Email Us
LITE-ON Technology
LED CBI 4.8MM GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 GREEN
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
LITE-ON Technology
HOLDER LED 4.8MM YELLOW RA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess