EN
  • EN
  • DE

SUPERMICRO SYS-6029U-E1CR4T - SuperServer SYS-6029U X11DPU 2U 8x3.5 4xNVMe

Part No SUPERMICRO SYS-6029U-E1CR4T - SuperServer SYS-6029U X11DPU 2U 8x3.5 4xNVMe
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 6029U-E1CR4T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435869-SUPERMICRO SYS-6029U-E1CR4T - SuperServer SYS-6029U X11DPU 2U 8x3.5 4xNVMe
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-6029U-E1CR4T - SuperServer SYS-6029U X11DPU 2U 8x3.5 4xNVMe CAD Model

Description

The SUPERMICRO SYS-6029U-E1CR4T SuperServer is a powerful and versatile 2U rackmount server designed to handle intensive workloads while providing high storage capacity and fast data access speeds. It is built on the Supermicro X11DPU motherboard, offering support for dual Intel Xeon Scalable processors, enhancing its performance capability for compute-intensive applications. This server includes 8 hot-swap 3.5"" drive bays and 4 NVMe bays, providing a balanced storage solution that can handle large volumes of data while delivering lightning-fast data throughput for critical applications. Additionally, the system is equipped with a redundant 750W power supply, ensuring uninterrupted operation and reliability in 24/7 business environments. Advanced cooling mechanisms are also in place to maintain optimal temperatures, thereby ensuring sustained performance. Network connectivity is powered by dual 10GBase-T LAN ports, facilitating fast and efficient data transfers. With up to 3 PCI-E 3.0 slots available, the SuperServer SYS-6029U-E1CR4T offers expandability for additional network cards, storage controllers, or other peripherals, making it an excellent choice for data centers, cloud deployments, and enterprise-level applications requiring robust performance and high availability.

You May Also Be Interested in

IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess