EN
  • EN
  • DE

SSI-LXH387SUGD

Part No SSI-LXH387SUGD
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR GREEN 2.2V / LED Panel Indicator Green Diffused 120° 2.2V 20mA PC Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Green
Lens Color Green
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.2V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.31" (7.87mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Flat Top
Millicandela Rating 60mcd
Wavelength - Peak 574nm
Viewing Angle 120°
Termination Style PC Pin
Base Product Number SSI-LXH387
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237854-SSI-LXH387SUGD
Ultra Librarian 3D Model Ultra Librarian SSI-LXH387SUGD CAD Model

Description

The SSI-LXH387SUGD is a green LED panel indicator from Lumex Opto/Components Inc. It has a diffused lens transparency and a round shape with a flat top.

  • Lens Transparency: Diffused
  • Lens Shape: Round with a flat top
  • Lens Size: 5mm, T-1 3/4
  • Voltage: 2.2V
  • Current: 20mA
  • Panel Cutout Dimensions: 0.31" (7.87mm)
  • Viewing Angle: 120°
  • Millicandela Rating: 60mcd
  • Peak Wavelength: 574nm
  • Package: Bulk
  • Standard Package: 100
  • REACH: Unaffected

You May Also Be Interested in

Omron
LED PANEL IND GRN/ORN/RED 24V
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 6VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 24VAC/DC
Need more? Email Us
Omron
PILOT LIGHT 5V LED SQUARE YELLOW
Need more? Email Us
Omron
PILOT LIGHT 24V LED SQUARE YEL
Need more? Email Us
Omron
LED PANEL INDICATOR BLUE 230VAC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 12VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR RED 12VAC/DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess