EN
  • EN
  • DE

SSI-LXH387USBD

Part No SSI-LXH387USBD
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR BLUE 3.5V / LED Panel Indicator Blue Diffused 120° 3.5V 20mA PC Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Product Status Obsolete
Type LED
Lamp Color Blue
Lens Color Blue
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 3.5V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.31" (7.87mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Flat Top
Millicandela Rating 40mcd
Wavelength - Peak 470nm
Viewing Angle 120°
Termination Style PC Pin
Base Product Number SSI-LXH387
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237788-SSI-LXH387USBD
Ultra Librarian 3D Model Ultra Librarian SSI-LXH387USBD CAD Model

Description

The Lumex Opto/Components Inc. SSI-LXH387USBD is a blue LED panel indicator designed for use in various electronic devices.

  • Voltage Rating: 3.5V
  • Millicandela Rating: 40mcd
  • Lens Transparency: Diffused
  • Viewing Angle: 120 degrees
  • Panel Cutout Shape: Round
  • Lens Style: Round with Flat Top
  • ECCN: EAR99 compliant
  • REACH: Unaffected

You May Also Be Interested in

Omron
PILOT LIGHT 24V LED SQUARE WHITE
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 12VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 6VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR BLUE 230VAC
Need more? Email Us
Omron
LED PANEL IND BLUE 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 6VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHITE 110VAC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess