EN
  • EN
  • DE

SSL-LX5093SOC

Part No SSL-LX5093SOC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED ORANGE CLEAR T-1 3/4 T/H / Orange LED Indication - Discrete 2V Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Orange
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 2500mcd
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 30°
Mounting Type Through Hole
Wavelength - Peak 610nm
Package / Case Radial
Supplier Device Package T-1 3/4
Height (Max) 8.60mm
Base Product Number SSL-LX5093
Other Names Q5047686B,67-1113,67-1113R,SSLLX5093SOC
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242090-SSL-LX5093SOC
Ultra Librarian 3D Model Ultra Librarian SSL-LX5093SOC CAD Model

Description

The SSL-LX5093SOC is a Super Orange LED manufactured by Lumex Opto/Components Inc. This LED is designed for applications requiring a high-brightness, focused light source in the super orange spectrum. It's known for its high efficiency and reliability, making it suitable for various signaling and display applications.

Applications

  • Panel indicators
  • Instrumentation displays
  • Consumer electronics
  • Automotive dashboards
  • Safety equipment

Features

  • High luminous intensity
  • 5mm standard package
  • Super Orange color
  • Low current operation
  • Long operating life
  • Wide viewing angle
  • RoHS compliant

Benefits

  • Excellent visibility: Provides bright and clear illumination for easy recognition, even in challenging lighting conditions.
  • Energy savings: Operates efficiently with low current, reducing energy consumption and heat generation.
  • Durable performance: Designed for long-lasting and reliable operation, minimizing maintenance needs.
  • Versatile design: Its standard package allows for easy integration into various applications.
  • Environmentally responsible: RoHS compliance ensures adherence to environmental standards.

Additional Details

The SSL-LX5093SOC typically operates with a forward voltage between 2.0V and 2.4V and a forward current of approximately 20mA. It has a viewing angle of around 60 degrees, which provides wide light distribution. The LED is housed in a clear epoxy lens, which enhances its brightness and clarity. The Super Orange color has a dominant wavelength usually between 605 nm and 615 nm. The operating temperature range is usually from -40°C to +85°C, making it suitable for various environmental conditions. This LED is commonly used where a bright and easily visible indicator is required.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Siemens
Multi TOPLED
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess