EN
  • EN
  • DE

SSN-LX13049L-YD

Part No SSN-LX13049L-YD
Manufacturer Lumex Opto/Components Inc.
Catalog Optics - Lenses
Description LENS YELLOW SNAP IN / Lens with Integrated Mount Yellow Snap In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Lenses
Mfr Lumex Opto/Components Inc.
Series SSN-LX13049L
Package Bulk
Type Lens with Integrated Mount
Color Yellow
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 8.4mm Dia
Material Polycarbonate
Mounting Type Snap In
Base Product Number SSN-LX13049
Other Names SSN-LX13049L-YDR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237979-SSN-LX13049L-YD
Ultra Librarian 3D Model Ultra Librarian SSN-LX13049L-YD CAD Model

Description

The Lumex Opto/Components Inc. electronic component (product) has a Win Source Part Number of 1237979-SSN-LX13049L-YD. It is a lens with an integrated mount and has a yellow color. The product is of round with flat top lens style and has a lens size of 8.4mm Dia. The product has a bulk package with a standard package of 1,000. The product is unaffected by REACH and has an MSL Level of 1 (Unlimited). The product has an HTSUS of 8541.41.0000 and belongs to the category of Optoelectronics > Optics - Lenses. The product is compatible with the manufacturer Lumex Opto/Components Inc. and has an other name of SSN-LX13049L-YDR. The base product number of the product is SSN-LX13049.

You May Also Be Interested in

Carclo Technical Plastics
LENS CLR 15-30DEG MEDIUM SNAP-IN
Need more? Email Us
Ledil
ASSY RND 1POS 16.1MM 9.4MM OVAL
Need more? Email Us
Ledil
LENS CLR 20-50DEG WIDE ADH TAPE
Need more? Email Us
Dialight
LENS CLEAR 10DEG SPOT SNAP-IN
Need more? Email Us
Lumex Opto/Components Inc.
LENS RED SNAP IN / Lens with Integrated Mount Red Snap In
Need more? Email Us
Ledil
LENS CLEAR 26-29DEG MED ADH TAPE
Need more? Email Us
Ledil
LENS CLEAR 16DEG SPOT SNAP-IN
Need more? Email Us
Ledil
LENS CLR 6DEG SPOT ADHESIVE TAPE
Need more? Email Us
Lumex Opto/Components Inc.
LENS GREEN SNAP IN / Lens with Integrated Mount Green Snap In
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess