EN
  • EN
  • DE

SSN-LX13049L-GD

Part No SSN-LX13049L-GD
Manufacturer Lumex Opto/Components Inc.
Catalog Optics - Lenses
Description LENS GREEN SNAP IN / Lens with Integrated Mount Green Snap In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Lenses
Mfr Lumex Opto/Components Inc.
Series SSN-LX13049L
Package Bulk
Type Lens with Integrated Mount
Color Green
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 8.4mm Dia
Material Polycarbonate
Mounting Type Snap In
Base Product Number SSN-LX13049
Other Names SSN-LX13049L-GDR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237981-SSN-LX13049L-GD
Ultra Librarian 3D Model Ultra Librarian SSN-LX13049L-GD CAD Model

Description

The 1237981-SSN-LX13049L-GD is a green lens with integrated mount for LEDs.

  • Product: 1237981-SSN-LX13049L-GD
  • Color: Green
  • Mount: Integrated
  • Package: Standard Package
  • Quantity: 1,000
  • Lens Size: 8.4mm Dia
  • Mounting Type: Snap In
  • Number of LEDs: 1
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • Manufacturer: Lumex Opto/Components Inc.

You May Also Be Interested in

Ledil
LENS CLR ELLIPTICAL/OVAL SNAP-IN
Need more? Email Us
Visual Communications Company - VCC
LENS WHITE WIDE SNAP-IN
Need more? Email Us
Lumex Opto/Components Inc.
LENS YELLOW SNAP IN / Lens with Integrated Mount Yellow Snap In
Need more? Email Us
Keystone Electronics
LENS CLR 180DEG FRESNEL RING SNP
Need more? Email Us
Ledil
LENS CLR 20-50DEG WIDE ADH TAPE
Need more? Email Us
Ledil
LENS CLR 52/53DEG WIDE ADH TAPE
Need more? Email Us
Lumex Opto/Components Inc.
LENS RED SNAP IN / Lens with Integrated Mount Red Snap In
Need more? Email Us
Ledil
LENS CLR ELLIPTICAL/OVAL SNAP-IN
Need more? Email Us
Keystone Electronics
LENS CLR 180DEG FRESNEL RING SNP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess