EN
  • EN
  • DE

LLNF-3T08-H

Part No LLNF-3T08-H
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - Lenses
Description LENS CLEAR 20DEG SPOT ADHESIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Lenses
Mfr OSRAM Opto Semiconductors Inc.
Series LLNF
Package Bulk
Product Status Obsolete
Type Lens with Holder
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 47.5mm Dia
Lens Transparency Diffused
Optical Pattern Spot
Viewing Angle 20°
For Use With/Related Manufacturer Led Engin
Material Acrylic
Mounting Type Adhesive
Base Product Number LLNF-3
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 00.10
Win Source Part Number 844249-LLNF-3T08-H
Ultra Librarian 3D Model Ultra Librarian LLNF-3T08-H CAD Model

Description

The LLNF-3T08-H is a lens with a holder designed for optoelectronics applications.

  • Type: Lens with Holder
  • Application: Optoelectronics
  • Shape: Round
  • Top: Flat Top
  • Lens Size: 47.5mm Diameter
  • Viewing Angle: 20°
  • Transparency: Diffused
  • Material: Acrylic
  • Suitable for: Led Engin Products
  • Optical Pattern: Spot
  • Mounting: Adhesive

You May Also Be Interested in

Carclo Technical Plastics
LENS CLR 15-30DEG MEDIUM SNAP-IN
Need more? Email Us
Lumex Opto/Components Inc.
LENS GREEN SNAP IN / Lens with Integrated Mount Green Snap In
Need more? Email Us
Ledil
LENS CLEAR 16DEG SPOT ADH TAPE / Lens with Holder Clear 16° Spot Adhesive Tape
Need more? Email Us
Ledil
LENS ASSY 1POS 16.1MM ROUND / - - - - -
Need more? Email Us
Ledil
LENS CLEAR 32-63DEG WIDE ADH SNP / Lens with Holder Clear 32° ~ 63° Wide Adhesive, Snap In
Need more? Email Us
Ledil
LINEAR LENSRECTANG7 POS19.0 X 25 / Lens with Holder 35° Wide Adhesive Tape, Snap In
Need more? Email Us
Ledil
LENS CLEAR ADHESIVE TAPE / Lens with Integrated Mount Clear Adhesive Tape
Need more? Email Us
Ledil
LENS CLEAR 3.3-5.3DEG SPOT / Lens with Integrated Mount Clear 3.3° ~ 5.3° Spot
Need more? Email Us
Visual Communications Company - VCC
LENS BLUE FRESNEL RING SNAP IN / Lens Cap Blue Fresnel Ring Panel Mount, Snap-In
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess