EN
  • EN
  • DE

SSP-01TWB9W12

Part No SSP-01TWB9W12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED MINI WEDGE WHITE DIFFUSED / LED Lamp Replacement White Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Package Bulk
Dimension 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color White
Millicandela Rating 3300mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-01
Other Names 441-1008
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238059-SSP-01TWB9W12
Ultra Librarian 3D Model Ultra Librarian SSP-01TWB9W12 CAD Model

Description

The SSP-01TWB9W12 is a white LED lamp replacement optoelectronic component from Lumex Opto/Components Inc.

  • Configuration: Single
  • Millicandela Rating: 3300mcd
  • Voltage-Forward (Vf): 12V
  • Dimension: 0.394" diameter x 1.181" H (10.00mm x 30.00mm)
  • Application: Incandescent replacements or indicator lights

You May Also Be Interested in

Interlight
Need more? Email Us
JKL Components Corp.
LED T-1.75 12V WEDGE 25MA WHITE
Need more? Email Us
Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
Dialight
BASEDLED T3 1/4 GREEN 28V POL
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 WG WHITE DIFF 12VDC
Need more? Email Us
EAO
LAMP LED BA9S GRN 230V
Need more? Email Us
Dialight
14V NON-POL. LED BASED LAMP
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 YW 592NM 120V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess