EN
  • EN
  • DE

02DZ4.3-Y(TPH3,F)

Part No 02DZ4.3-Y(TPH3,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Diode Zener Single 4.24V 2.5% 200mW 2-Pin USC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1139359-02DZ4.3-Y(TPH3,F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 02DZ4.3-Y(TPH3,F) CAD Model

Description

The 02DZ4.3-Y(TPH3,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. Zener diodes are designed to maintain a stable voltage across their terminals under reverse bias conditions. This particular diode has a Zener voltage of 4.3V. The 'Y' likely represents a specific tolerance range for the Zener voltage, while (TPH3,F) likely refers to the diode's packaging and manufacturing details.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Voltage clipping circuits
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • Zener Voltage: 4.3V
  • Small signal diode package
  • Low reverse leakage current
  • High surge current capability

Benefits:

  • Provides a stable and precise voltage reference
  • Protects sensitive circuits from overvoltage damage
  • Offers reliable performance in a variety of applications
  • Easy to integrate into circuit designs
  • Compact size suitable for space-constrained applications

Additional Details:

The 02DZ4.3-Y(TPH3,F) is commonly employed in various electronic circuits where a stable voltage reference or overvoltage protection is needed. Its Zener voltage of 4.3V makes it suitable for applications requiring this specific voltage level. Key specifications include its Zener voltage, reverse leakage current, and power dissipation. The 'Y' designation and the (TPH3,F) packaging details should be verified in the datasheet to ensure the diode meets the application's specific requirements. Like other small-signal Zener diodes, heat sinking is generally not a major concern, but it's important to adhere to the power dissipation rating to prevent potential overheating issues in high-current scenarios. This diode is often found in consumer electronics, industrial control systems, and automotive electronics.

You May Also Be Interested in

MISCO
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $102.6668
Mitsubishi
Need more? Email Us
Microchip Technology
DIODE ZENER 120V 1.5W DO213AB / Zener Diode 120 V 1.5 W ±5% Surface Mount DO-213AB
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Rochester Electronics
Need more? Email Us
International Resistive
Need more? Email Us
Texas Instruments
OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess