EN
  • EN
  • DE

SSP-11E272UP110

Part No SSP-11E272UP110
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED REPL 12LED RND 525NM GREEN / LED Lamp Replacement Green (x 11) Screw (E27) 110V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Package Bulk
Product Status Obsolete
Wavelength 525nm
Voltage - Forward (Vf) (Typ) 110V
Base Type Screw (E27)
Color Green (x 11)
Millicandela Rating 22000mcd
Configuration 11 Round
Applications Retrofit Lighting
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238050-SSP-11E272UP110
Ultra Librarian 3D Model Ultra Librarian SSP-11E272UP110 CAD Model

Description

The SSP-11E272UP110 is a green LED lamp replacement from Lumex Opto/Components Inc.

  • Voltage Rating: 110V
  • Millicandela Rating: 22000mcd
  • Peak Wavelength: 525nm
  • Configuration: 11 Round
  • Package: Bulk
  • Standard Package: 10 LEDs
  • Application: Retrofit Lighting

You May Also Be Interested in

JKL Components Corp.
LED, BA9S BASE 55V WHITE
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Dialight
BASEDLED T3 1/4 WHITE 14V POL
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 YW 592NM 120V
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA GREEN
Need more? Email Us
JKL Components Corp.
LED MIDGET GROOVE T1 3/4
Need more? Email Us
Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us
Interlight
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess