EN
  • EN
  • DE

SSP-11E273S110

Part No SSP-11E273S110
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED REPL 12LED RND 590NM YELLOW / LED Lamp Replacement Yellow (x 11) Screw (E27) 110V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Package Bulk
Product Status Obsolete
Wavelength 590nm
Voltage - Forward (Vf) (Typ) 110V
Base Type Screw (E27)
Color Yellow (x 11)
Millicandela Rating 17000mcd
Configuration 11 Round
Applications Retrofit Lighting
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238048-SSP-11E273S110
Ultra Librarian 3D Model Ultra Librarian SSP-11E273S110 CAD Model

Description

The Lumex Opto/Components Inc. 1238048-SSP-11E273S110 is an obsolete electronic component that belongs to the Optoelectronics category.

  • Color Configurations: 11 Yellow
  • Application: Retrofit Lighting
  • Millicandela Rating: 17000mcd
  • Voltage-Forward (Vf) (Typ): 110V
  • Wavelength: 590nm
  • Base Type: Screw (E27)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 24V
Need more? Email Us
Dialight
BASEDLED T3 1/4 WHITE 14V POL
Need more? Email Us
EAO
LAMP LED BA9S GRN 230V
Need more? Email Us
JKL Components Corp.
LED, BA9S BASE 55V WHITE
Need more? Email Us
Dialight
T 3 1/4 MINIATURE BAYONET (BA9S)
Need more? Email Us
Interlight
Need more? Email Us
JKL Components Corp.
LED T-1.75 24V WEDGE RED
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 WG WHITE DIFF 12VDC
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 RED 660NM 28V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess