EN
  • EN
  • DE

SSP-LX6144A3SC

Part No SSP-LX6144A3SC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED LUXLED YELLOW 590NM SMD / LED Lighting Color series Yellow 590nm (Typ) 6-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series LuxLED™
Package Tube
Product Status Obsolete
Color Yellow
Wavelength 590nm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 2.4V
Lumens/Watt @ Current - Test 17 lm/W
Current - Max 120mA
Luminous Flux @ Current/Temperature 5lm (Typ)
Temperature - Test 25°C
Viewing Angle 10°
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SMD
Dimension 0.441" L x 0.614" W (11.20mm x 15.60mm)
Height - Seated (Max) 0.299" (7.60mm)
Other Names 441-1090
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240306-SSP-LX6144A3SC
Ultra Librarian 3D Model Ultra Librarian SSP-LX6144A3SC CAD Model

Description

The LuxLED™ yellow LED lighting component from Lumex Opto/Components Inc. is a high-quality optoelectronics product that is ideal for various applications.

  • Maximum Seated Height: 0.299 inches
  • Viewing Angle: 10 degrees
  • Forward Voltage: 2.4V (typical)
  • Thermal Resistance: Not specified
  • Package: 6-SMD, flat lead
  • Current Rating: 120mA (max)
  • Wavelength: 590nm (typical)
  • Lumens per Watt @ Current Test: 17 lm/W
  • Status: Obsolete
  • Standard Package: 20

You May Also Be Interested in

CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Kingbright
Single Color LEDs
Lowest to $0.1556
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess