EN
  • EN
  • DE

SSP-LX6144C2UPC

Part No SSP-LX6144C2UPC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED LUXLED GREEN 525NM SMD / LED Lighting Color series Green 525nm (Typ) 6-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series LuxLED™
Package Tube
Product Status Obsolete
Color Green
Wavelength 525nm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.4V
Lumens/Watt @ Current - Test 7 lm/W
Current - Max 120mA
Luminous Flux @ Current/Temperature 3lm (Typ)
Temperature - Test 25°C
Viewing Angle 30°
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SMD
Dimension 0.441" L x 0.614" W (11.20mm x 15.60mm)
Height - Seated (Max) 0.260" (6.60mm)
Other Names 441-1094
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240311-SSP-LX6144C2UPC
Ultra Librarian 3D Model Ultra Librarian SSP-LX6144C2UPC CAD Model

Description

The Lumex Opto/Components Inc. LED Lighting - Color is a green LuxLED component that has been designed to deliver high performance.

  • Package: Surface mount
  • Standard Package: 20
  • Height: 0.260 inches
  • Viewing Angle: 30 degrees
  • Voltage Forward Rating: 3.4V
  • Current Rating: 120mA
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
Kingbright
Single Color LEDs
Lowest to $0.1556
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess