EN
  • EN
  • DE

L130-2780001400001

Part No L130-2780001400001
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON WARM WHITE 2700K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumileds
Packaging Reel - TR
Status Active
Color White, Warm
CCT (K) 2700K
Flux @ 25°C, Current - Test 21 lm (Typ)
Current - Test 60mA
Forward Voltage 3.1V
Lumens/Watt @ Current - Test 113 lm/W
CRI (Color Rendering Index) 80
Current - Max 100mA
Mounting SMD (SMT)
Case / Package 3014
Height - Seated (Max) 0.033" (0.83mm)
Thermal Resistance of Package 35°C/W
Win Source Part Number 1051171-L130-2780001400001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L130-2780001400001 CAD Model

Description

The L130-2780001400001 is a high-power LED manufactured by Lumileds. This LED is designed for demanding lighting applications where high brightness, efficiency, and reliability are essential. It's commonly used in automotive lighting, street lighting, and other high-performance lighting systems.

Applications

  • Automotive Headlights: Providing high-intensity illumination for vehicle headlights.
  • Street Lighting: Efficiently illuminating streets, highways, and public areas.
  • High Bay Lighting: Illuminating warehouses, factories, and other large indoor spaces.
  • Spotlights and Floodlights: Providing focused or wide-angle illumination for various applications.
  • Architectural Lighting: Creating visually appealing and energy-efficient lighting for buildings and structures.

Features

  • High Brightness: Delivers a high luminous flux for demanding lighting applications.
  • High Efficiency: Converts electrical energy into light with minimal power loss.
  • Long Lifespan: Provides long-term reliability and reduces maintenance costs.
  • Compact Size: Allows for easy integration into a variety of lighting fixtures.
  • Wide Viewing Angle: Provides uniform illumination over a large area.
  • Robust Design: Withstands harsh environmental conditions.

Benefits

  • Superior Illumination: Provides bright and uniform illumination for improved visibility and safety.
  • Energy Savings: High efficiency reduces energy consumption and lowers operating costs.
  • Reduced Maintenance: Long lifespan minimizes maintenance requirements and downtime.
  • Versatile Applications: Can be used in a wide range of lighting applications.
  • Environmentally Friendly: Reduces carbon emissions compared to traditional lighting sources.

Additional Details

The L130-2780001400001 typically has a forward voltage of a few volts and a forward current of several hundred milliamperes to several amperes, depending on the specific model and operating conditions. The color temperature is typically specified in Kelvin (K), indicating the perceived color of the light. The luminous flux is measured in lumens (lm). The thermal resistance determines the temperature rise of the LED for a given power dissipation. Refer to the Lumileds datasheet for comprehensive specifications, including electrical characteristics, optical performance, and thermal management guidelines.

You May Also Be Interested in

Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
Samsung
LED COOL WHITE 5000K 80CRI 4SMD / LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Lowest to $0.1398
Samsung
LED WARM WHITE 3000K 80CRI 4SMD / LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Lowest to $0.1568
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Neutral 4000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0982
Samsung
LED LM281B+ NEUT WHT 4000K SMD / LED Lighting LM281B+ White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1640
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Cool 6500K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
Rohm Semiconductor
LED SML WHITE 1808 / LED Lighting SML White 3.8V 100mA 2-SMD, Flat Lead
Lowest to $3.5528
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 3.05V 100mA 115° 1414 (3535 Metric)
Lowest to $0.1709

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3615 $57.8400
390+ $0.2968 $115.7520
605+ $0.2876 $173.9980
830+ $0.2784 $231.0720
1,075+ $0.2691 $289.2825
1,440+ $0.2414 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess