EN
  • EN
  • DE

L130-65800014LABU0

Part No L130-65800014LABU0
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962603-L130-65800014LABU0
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L130-65800014LABU0 CAD Model

Description

The L130-65800014LABU0 is a high-power LED manufactured by Lumileds. It is designed for demanding applications requiring high luminous flux, efficiency, and reliability. This LED is part of Lumileds' power LED portfolio, known for its robust performance and long lifespan.

Applications

  • Automotive Lighting: Headlamps, Daytime Running Lights (DRL), and signal lighting.
  • General Lighting: High-bay industrial lighting, street lighting, and architectural lighting.
  • Specialty Lighting: Horticultural lighting, medical lighting, and machine vision lighting.
  • Flashlights and Torches: High-intensity illumination for portable devices.

Features

  • High Luminous Flux: Delivers a significant amount of light output, enabling bright and efficient lighting solutions.
  • High Efficacy: Converts a large percentage of electrical power into light, minimizing energy consumption and heat generation.
  • Long Lifespan: Designed for long-term operation, reducing maintenance costs and replacement frequency.
  • Compact Size: Enables the development of smaller and more integrated lighting systems.
  • Robust Design: Withstands harsh environmental conditions, including temperature fluctuations and humidity.
  • Low Thermal Resistance: Facilitates efficient heat dissipation, maintaining optimal performance and extending lifespan.

Benefits

  • Energy Savings: Reduces electricity consumption compared to traditional lighting technologies.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Improved Lighting Quality: Provides bright, uniform, and visually appealing illumination.
  • Enhanced Design Flexibility: Small size and high performance enable innovative lighting designs.
  • Environmentally Friendly: Reduces carbon footprint due to lower energy consumption and longer lifespan.
  • Increased Safety: Provides reliable and consistent illumination, improving visibility and safety in various applications.

Additional Details

The L130-65800014LABU0 typically features a specific color temperature (e.g., cool white, neutral white, warm white) and a narrow or wide beam angle depending on the application. It is often mounted on a metal core PCB for efficient heat dissipation. The drive current and voltage requirements vary depending on the desired light output and operating conditions. Refer to the Lumileds datasheet for detailed electrical and optical characteristics, thermal management guidelines, and recommended driving circuitry.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,999 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess