EN
  • EN
  • DE

L1N0-6570000000000

Part No L1N0-6570000000000
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED WHITE SMD / LED Lighting series White, Cool 6500K 2.8V 700mA 120° 1010 (2525 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumileds
Series LUXEON N
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Cool
CCT (K) 6500K
Flux @ 85°C, Current - Test 290lm
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 148 lm/W
CRI (Color Rendering Index) 70
Current - Max 2A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1010 (2525 Metric)
Dimension 0.098" L x 0.098" W (2.50mm x 2.50mm)
Height - Seated (Max) 0.087" (2.21mm)
Thermal Resistance of Package 2°C/W
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 2,500
Win Source Part Number 1164633-L1N0-6570000000000
Ultra Librarian 3D Model Ultra Librarian L1N0-6570000000000 CAD Model

Description

The Lumileds LUXEON N LED lighting is a white-colored optoelectronic product.

  • Packaging: Tape and reel
  • Standard Package: 2,500
  • Mounting: SMD
  • Maximum Current: 2A
  • Viewing Angle: 120°
  • Forward Voltage: 2.8V
  • Test Current: 700mA
  • CCT: 6500K
  • Flux: 290lm @ 85°C
  • Lumens/Watt @ Current Test: 148 lm/W
  • CRI: 70
  • Thermal Resistance: 2°C/W
  • Dimension: 0.098" L x 0.098" W (2.50mm x 2.50mm)
  • Status: Obsolete

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess