EN
  • EN
  • DE

LFXH-C2B-0200

Part No LFXH-C2B-0200
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069503-LFXH-C2B-0200
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFXH-C2B-0200 CAD Model

Description

The LFXH-C2B-0200 is a member of the LUXEON Flash series of LEDs from Lumileds. This LED is specifically designed for flash applications in mobile devices, cameras, and other portable electronic devices. It provides a high luminous flux output in a compact package, enabling bright and efficient flash photography. Lumileds LUXEON LEDs are known for their high performance and reliability.

Applications:

  • Mobile Device Flash: Used in smartphones and tablets for camera flash functionality.
  • Camera Flash: Employed in digital cameras and camcorders for capturing images in low-light conditions.
  • Portable Lighting: Incorporated into small flashlights and other portable lighting devices.
  • Machine Vision: Providing illumination for machine vision systems.
  • Automotive Lighting: Used in specialized automotive lighting applications.

Features:

  • High Luminous Flux: Delivers a bright and intense flash of light.
  • Compact Package: Allows for integration into space-constrained devices.
  • Fast Switching Speed: Enables rapid flash response times.
  • Excellent Color Rendering: Produces natural and accurate colors in flash photography.
  • Long Lifespan: Provides reliable performance over an extended period.

Benefits:

  • Improved Image Quality: Enhances the brightness and clarity of photos taken in low-light conditions.
  • Smaller Device Size: Enables more compact and portable electronic devices.
  • Reduced Power Consumption: Minimizes battery drain in battery-powered devices.
  • Faster Response Times: Captures images quickly and efficiently.
  • Enhanced User Experience: Improves the overall quality of flash photography.

Additional Details:

The LFXH-C2B-0200 LED is typically driven with a pulsed current to achieve the desired flash intensity. The pulse width and current amplitude must be carefully controlled to ensure optimal performance and prevent damage to the LED. The LED's thermal management is also crucial for maintaining its performance and longevity. Detailed specifications can be found in the Lumileds product datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess