The LUXEON 5050 Square Gen 3 is a high-power LED from Lumileds, designed for robust and efficient performance in a variety of lighting applications. This LED provides high flux output, superior color consistency, and long-term reliability, making it suitable for demanding environments and applications.
Applications
- High-bay lighting
- Street lighting
- Stadium lighting
- Area lighting
- Horticultural lighting
Features
- High luminous flux
- Robust 5.0 x 5.0 mm package
- Excellent color uniformity
- Low thermal resistance
- Long lifespan
- Wide range of drive currents
Benefits
- Energy savings due to high efficiency
- Reduced system costs due to high flux output
- Consistent light quality over time
- Improved thermal management for stable performance
- Flexible design options with various drive currents
Additional Details
The LUXEON 5050 Square Gen 3 is characterized by its high light output and robust design. The specific luminous flux, color temperature, and forward voltage vary depending on the specific binning and drive current. It features a ceramic substrate for excellent thermal conductivity, ensuring efficient heat dissipation. The typical correlated color temperature (CCT) ranges from warm white to cool white. It's designed for surface mount soldering onto a PCB. Proper heat sinking is critical for optimal performance and lifespan. The typical viewing angle is specified in the datasheet. This LED is compliant with RoHS and other environmental standards. The device's high efficacy and long lifespan make it a cost-effective solution for various lighting applications. It's available in different CRI (Color Rendering Index) options to meet specific application requirements.