EN
  • EN
  • DE

LXH8-PW27-245

Part No LXH8-PW27-245
Manufacturer Lumileds
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828945-LXH8-PW27-245
Ultra Librarian 3D Model Ultra Librarian LXH8-PW27-245 CAD Model

Description

The LXH8-PW27-245 is a high-power LED manufactured by Lumileds, designed for applications requiring high luminous output and efficient thermal management. It offers a robust and reliable solution for a wide range of lighting needs. Its superior design ensures consistent performance even in demanding operational conditions.

Applications

  • High Bay Lighting in Industrial Settings
  • Street and Area Lighting
  • Automotive Forward Lighting (Headlights)
  • Horticultural Lighting
  • Spotlights and Projectors

Features

  • High Luminous Flux
  • Low Thermal Resistance
  • Compact Package
  • Long Lifespan
  • High Drive Current Capability
  • Excellent Color Consistency
  • RoHS Compliant

Benefits

  • Reduced Energy Consumption, saving on operating costs
  • Enhanced Illumination and Visibility
  • Lower Maintenance Costs due to extended lifespan
  • Design Flexibility due to its small size
  • Stable Performance under high operating temperatures
  • Environmentally Friendly Operation

Additional Details

The LXH8-PW27-245 stands out due to its high luminous output and efficient heat dissipation capabilities. The low thermal resistance ensures efficient heat transfer, contributing to a longer lifespan and more stable performance. Its compact size allows for easy integration into various lighting systems. For detailed technical specifications such as forward voltage, color temperature, and light output, consult the Lumileds datasheet. Specific spectral characteristics and optical properties are fully described in the product documentation. This LED is a reliable choice for demanding applications requiring high-performance lighting.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess