EN
  • EN
  • DE

LXM3-PD01

Part No LXM3-PD01
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON REBEL DEEP RED SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features LED Lighting Color series Red 655nm (Typ) 1812 (4532 Metric)
Manufacturer Lumileds
Series LUXEON Rebel Color
Package Reel - TR
Mounting Surface Mount
Package 1812 (4532 Metric)
Case / Package SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LXM3-PD01-ND, 1416-1701-6, 1416-1701-2, 1416-1701-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880395-LXM3-PD01
Ultra Librarian 3D Model Ultra Librarian LXM3-PD01 CAD Model

Description

The LXM3-PD01 is a high-performance LED module from Lumileds, designed to deliver superior light output and energy efficiency. This module is optimized for various lighting applications where consistent performance and reliability are crucial. It provides excellent color quality and a long lifespan, making it a valuable component for modern lighting solutions.

Applications:

  • Downlights
  • Spotlights
  • Linear lighting
  • Architectural lighting
  • Retail lighting

Features:

  • High luminous efficacy (lumens per watt)
  • Consistent color point maintenance
  • Long operational lifespan
  • Compact and easy to integrate design
  • Excellent thermal performance

Benefits:

  • Reduces energy consumption and lowers operating costs
  • Ensures consistent light quality over time
  • Minimizes maintenance requirements and replacement costs
  • Simplifies the design and manufacturing process
  • Enhances the reliability and performance of lighting systems

Additional Details:

The LXM3-PD01 typically features a ceramic substrate for enhanced thermal management and reliability. Key specifications include forward voltage, forward current, luminous flux, color temperature, and color rendering index (CRI). Proper heat sinking is essential to maintain optimal performance and extend the module's lifespan. Lumileds is known for its high-quality LED products, and the LXM3-PD01 is designed to meet stringent industry standards. The module is available in various color temperatures and CRI options to suit different application requirements. It adheres to RoHS and REACH environmental regulations. Specific mounting and wiring instructions should be followed to ensure proper installation and operation. Thermal interface material is recommended to improve heat transfer between the module and the heat sink.

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
Cree Inc.
LED XLAMP XPC RED-ORG 615NM SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED SHUEN RED 730NM SMD
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,852 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess