EN
  • EN
  • DE

LXZ1-3080-5

Part No LXZ1-3080-5
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON WARM WHITE 3000K 2SMD / LED Lighting series White, Warm 3000K 5-Step MacAdam Ellipse 2.8V 500mA 120° 0705 (1713 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumileds
Series LUXEON Z
Package Tape & Reel
Color White, Warm
CCT (K) 3000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 124lm (Typ)
Current - Test 500mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 89 lm/W
CRI (Color Rendering Index) 80
Current - Max 1A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 0705 (1713 Metric)
Supplier Device Package SMD
Dimension 0.067" L x 0.051" W (1.70mm x 1.30mm)
Height - Seated (Max) 0.031" (0.79mm)
Thermal Resistance of Package 3°C/W
Base Product Number LXZ1-3080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-1141-6,LXZ1-3080-5-ND,1416-1141-1,1416-1141-2
Standard Package 2,000
Win Source Part Number 1073266-LXZ1-3080-5
Ultra Librarian 3D Model Ultra Librarian LXZ1-3080-5 CAD Model

Description

The LUXEON Z is a high-performance LED lighting product in the Optoelectronics category that is available in white and warm colors.

  • Package: Tape & Reel
  • Height: 0.031" (0.79mm)
  • Maximum Current: 1A
  • Viewing Angle: 120°
  • Voltage-Forward (Vf) (Typ): 2.8V
  • Current-Test: 500mA
  • CCT (K): 3000K 5-Step MacAdam Ellipse
  • Flux @ 85°C, Current-Test: 124lm (Typ)
  • Thermal Resistance of Package: 3°C/W
  • Package/Case: 0705 (1713 Metric)
  • Mounting Type: SMD (SMT)
  • Supplier Device Package: SMD
  • Dimension: 0.067" L x 0.051" W (1.70mm x 1.30mm)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess