EN
  • EN
  • DE

LXZ1-PD01

Part No LXZ1-PD01
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON Z RED 633NM 2MSD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features LED Lighting Color series Red 633nm (620nm ~ 645nm) 0705 (1713 Metric)
Manufacturer Lumileds
Series LUXEON Z
Package Reel - TR
Mounting Surface Mount
Package 0705 (1713 Metric)
Case / Package SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 1417-1053-6, 1416-1053-6, 1417-1053-2, 1416-1053-2, 1417-1053-6-ND, 1416-1053-1, 1417-1053-1, 1417-1053-2-ND, 1417-1053-1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880410-LXZ1-PD01
Ultra Librarian 3D Model Ultra Librarian LXZ1-PD01 CAD Model

Description

The Lumileds LUXEON Z series LED lighting color is a red 633nm (620nm ~ 645nm) 0705 (1713 Metric) surface mount LED with a reel - TR package.

  • Color: Red 633nm (620nm ~ 645nm)
  • Package: 0705 (1713 Metric)
  • Mounting: Surface Mount
  • Package Type: Reel - TR
  • Category: Optoelectronics
  • Case/Package: SMD
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: limited
  • Quantity per Package: 2000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 7 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8541.40.2000
  • Other Part Numbers: 1417-1053-6, 1416-1053-6, 1417-1053-2, 1416-1053-2, 1417-1053-6-ND, 1416-1053-1, 1417-1053-1, 1417-1053-2-ND, and 1417-1053-1-ND

You May Also Be Interested in

AMS-TAOS USA Inc.
Need more? Email Us
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $28.1647
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273
Cree Inc.
LED XLAMP XPE2 BLU 458NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SYNIOS RED 621NM 2SMD
Lowest to $0.9098
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.5444

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess