EN
  • EN
  • DE

SST-10-UV-A130-G385-00

Part No SST-10-UV-A130-G385-00
Manufacturer Luminus Devices Inc.
Catalog Infrared, UV, Visible Emitters
Description UV MOD SST10 385NM TOP VIEW / Ultraviolet (UV) Emitter 385nm (380nm ~ 390nm) 3.4V 1.5A 130° 1414 (3535 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Luminus Devices Inc.
Series SST-10-UV Horticulture
Package Tape & Reel
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 1.5A
Wavelength 385nm (380nm ~ 390nm)
Voltage - Forward (Vf) (Typ) 3.4V
Viewing Angle 130°
Orientation Top View
Temperature Range - Operating 100°C (TJ)
Mounting Type Surface Mount
Package / Case 1414 (3535 Metric)
Base Product Number SST-10
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8541.41.0000
Win Source Part Number 1339350-SST-10-UV-A130-G385-00
Ultra Librarian 3D Model Ultra Librarian SST-10-UV-A130-G385-00 CAD Model

Description

The Luminus Devices Inc. SST-10-UV Horticulture LED emitter is a high-performance ultraviolet (UV) LED that emits light @ a wavelength of 385nm (380nm ~ 390nm).

  • LED Type: UV (Ultraviolet)
  • Wavelength: 385nm (380nm ~ 390nm)
  • Viewing Angle: 130°
  • Package: 1414 (3535 Metric)
  • Mounting Type: Surface Mount
  • Forward Voltage (Typical): 3.4V
  • Maximum DC Forward Current: 1.5A
  • Application: Optoelectronics (LED Emitters, Infrared, UV, Visible), LED Lighting COBs Engines Modules LED Module Series

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.4308
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Infineon Technologies
Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Need more? Email Us
Siemens
GaAlAs-IR-Lumineszenzdiode GaAlAs Infrared Emitter
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.5735
Everlight Electronics Co Ltd
Lowest to $0.0485
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
IR Emitter and Detector
Lowest to $1.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess