EN
  • EN
  • DE

SST-10-FR-B90-G730

Part No SST-10-FR-B90-G730
Manufacturer Luminus Devices Inc.
Catalog OEM Souring
Description High Power LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466193-SST-10-FR-B90-G730
Manufacturer Luminus Devices Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Color Red
Wavelength 730nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.1V
Current - Max 1.5A
Luminous Flux @ Current/Temperature 290mW (270mW ~ 310mW)
Temperature - Test 25°C
Viewing Angle 90°
Mounting Type Surface Mount
Package / Case 1414 (3535 Metric)
Supplier Device Package SMD
Size / Dimension 0.136" L x 0.136" W (3.45mm x 3.45mm)
Height - Seated (Max) 0.080\
Ultra Librarian 3D Model Ultra Librarian SST-10-FR-B90-G730 CAD Model

Description

Manufactured by Luminus Devices, the SST-10-FR-B90-G730 is a high-power LED engineered to emit light in the far-red spectrum. This particular model is crucial for applications where precise control over the spectral content of light is necessary, such as advanced horticulture, phototherapy, and various scientific research projects. The 'FR' denotes 'Far Red', and the wavelength reference 'G730' indicates its peak emission at 730 nanometers, a spectrum conducive to plant blooming and certain therapeutic applications. The 'B90' classification ensures superior brightness and wavelength consistency, which is especially important in applications where light quality can affect outcomes. This LED combines high efficiency with the reliability expected from Luminus Devices, making it an ideal solution for projects requiring intense far-red light. Its design is optimized for durability and performance, ensuring a long operational lifespan in a wide range of environmental conditions. The SST-10-FR-B90-G730's specialized emission spectrum and power efficiency set it apart in markets that rely on precise light conditions.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess