EN
  • EN
  • DE

SST-10-UV-A130-E365-00

Part No SST-10-UV-A130-E365-00
Manufacturer Luminus Devices Inc.
Catalog OEM Souring
Description High Power LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466195-SST-10-UV-A130-E365-00
Manufacturer Luminus Devices Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 1A
Wavelength 365nm
Voltage - Forward (Vf) (Typ) 3.6V
Viewing Angle 130°
Orientation Top View
Grade -
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead Exposed Pad
Ultra Librarian 3D Model Ultra Librarian SST-10-UV-A130-E365-00 CAD Model

Description

Luminus Devices' SST-10-UV-A130-E365-00 is a state-of-the-art ultraviolet (UV) LED that offers high power output and efficiency. This component is specifically designed for applications requiring ultraviolet light, such as curing, sterilization, and forensic analysis. The 'UV' stands for ultraviolet, and 'E365-00' indicates that this LED emits at a wavelength of 365 nanometers, which is in the UV-A range. This wavelength is particularly effective for photopolymerization in curing processes and for disinfection purposes, as it can eliminate bacteria and viruses when used properly. The 'A130' refers to the bin code, denoting high performance and consistency in output. Luminus Devices ensures that the SST-10-UV-A130-E365-00 is built to the highest standards of quality and reliability, making it suitable for both industrial and commercial applications. Its durability and efficiency make it a preferred choice for professionals requiring UV light solutions.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess