EN
  • EN
  • DE

LY62W5128LL-55SLI

Part No LY62W5128LL-55SLI
Manufacturer Lyontek Inc.
Catalog Electronic Wholesale
Description 512K X 8 BIT LOW POWER CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1439+
Reference case TSOP32
Manufacturer Lyontek Inc.
Manufacturer Homepage www.lyontek.com.tw
Win Source Part Number 754521-LY62W5128LL-55SLI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LY62W5128LL-55SLI CAD Model

Description

The LY62W5128LL-55SLI is a 4Mbit (512K x 8) CMOS Static RAM (SRAM) manufactured by Lyontek Inc. SRAMs are characterized by their fast access times and ease of use, making them suitable for applications requiring rapid data storage and retrieval.

Applications

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers to improve performance by providing fast access to frequently used data.
  • Data Buffering: Employed in data buffering applications in communication systems and data acquisition systems.
  • Embedded Systems: Integrated into embedded systems requiring fast memory access, such as industrial controllers and medical devices.
  • Networking Equipment: Used in routers, switches, and other network devices for storing routing tables and configuration data.
  • Instrumentation: Found in test and measurement equipment for data logging and signal processing.

Features

  • Fast Access Time: Offers a fast access time of 55ns, ensuring rapid data storage and retrieval.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage: Supports a wide range of operating voltages for flexibility in system design.
  • CMOS Technology: Utilizes CMOS technology for low power dissipation and high noise immunity.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • Improved System Performance: Fast access time enhances the overall performance of the system by reducing memory access latency.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Easy Integration: Wide operating voltage range simplifies integration into various applications.
  • Reliable Operation: Designed for stable and reliable operation in demanding environments.
  • Data Retention: Retains data as long as power is supplied, eliminating the need for refresh cycles.

The LY62W5128LL-55SLI operates at a specific voltage and is packaged in a standard SOIC (Small Outline Integrated Circuit) or similar package for easy surface mounting on PCBs. Detailed specifications, including operating conditions and timing parameters, can be found in the product datasheet provided by Lyontek Inc.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2337 $104.4674
3+ $42.8586 $128.5758
5+ $41.5199 $207.5995
6+ $40.1801 $241.0806
8+ $38.8403 $310.7224
10+ $34.8233 $348.2330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess