EN
  • EN
  • DE
  • IT

MA144769-287T

Part No MA144769-287T
Manufacturer M/A-Com Technology Solutions
Catalog RFFETs
Description DIODE,VARACTOR,SI PLASTIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features RF Diode Standard - Single 30V 50 mA 250 mW SOT-23
Manufacturer M/A-Com Technology Solutions
Package Reel - TR
Operating Temperature Range -65°C ~ 125°C
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Family Name MA144769
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0060
Other Part Number 1465-MA144769-287T-ND, 1465-MA144769-287TCT, 1465-MA144769-287TDKR, 1465-MA144769-287TTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880845-MA144769-287T
Ultra Librarian 3D Model Ultra Librarian MA144769-287T CAD Model

Description

The M/A-Com Technology Solutions 880845-MA144769-287T is an RF Diode Standard - Single 30V 50 mA 250 mW SOT-23 that belongs to the Discrete Semiconductor Products category.

  • Manufacturer: M/A-Com Technology Solutions
  • Product Type: RF Diode Standard - Single
  • Voltage: 30V
  • Current: 50 mA
  • Power: 250 mW
  • Package: SOT-23
  • Category: Discrete Semiconductor Products
  • Package Type: Reel - TR
  • Family Name: MA144769
  • Availability: Win Source
  • Supply and Demand Status: Limited
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 11 Weeks

You May Also Be Interested in

M/A-Com Technology Solutions
RF DIODE PIN 6TDFN
Lowest to $4.0173
M/A-Com Technology Solutions
RF DIODE PIN 6TDFN
Lowest to $3.3724
Infineon Technologies
DIODE SCHOTTKY 40V 100MW SOD323
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $47.9732
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $7.5735
M/A-Com Technology Solutions
DIODE,VARACTOR,SI PLASTIC
Lowest to $0.9075
Freescale Semiconductor - NXP
Lowest to $129.5523
Broadcom Limited
RF DIODE PIN 128V/22V SOT323
Lowest to $92.6761
Broadcom Limited
DIODE SCHOTTKY 30V 250MW SOT23-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9075 $58.9875
155+ $0.7447 $115.4285
235+ $0.7214 $169.5290
325+ $0.6981 $226.8825
415+ $0.6749 $280.0835
560+ $0.6050 $338.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess